Qorvo Integrated Circuits(ICs) ACT361US-T

Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 051328-ACT361US-T Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: ActivePSR Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Manufacturer Device Package: SOT-23-6 Standard Package: 1 Catalog: AC DC Converters Offline Switchers Power (Watts): 7W Operating Supply Voltage: 5.5 V ~ 28 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18.6V Duty Cycle: 75% Frequency - Switching: 21kHz ~ 55kHz Fault Protection: Current Limiting Over Temperature Over Voltage Short Circuit Alternative Parts (Cross-Reference): NCP1361EABAYSNT1G; MAX5094CAUA-T; MAX5094BAUA+T; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Active-Semi International Inc. Win Source Part Number: 051328-ACT361US-T Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: ActivePSR Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Manufacturer Device Package: SOT-23-6 Standard Package: 1 Catalog: AC DC Converters Offline Switchers Power (Watts): 7W Operating Supply Voltage: 5.5 V ~ 28 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18.6V Duty Cycle: 75% Frequency - Switching: 21kHz ~ 55kHz Fault Protection: Current Limiting Over Temperature Over Voltage Short Circuit Alternative Parts (Cross-Reference): NCP1361EABAYSNT1G; MAX5094CAUA-T; MAX5094BAUA+T; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 051328-ACT361US-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
051328-ACT361US-T
Integrated Circuits(ICs) 051328-ACT361US-T
Manufacturer: Active-Semi International Inc. Win Source Part Number: 051328-ACT361US-T Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Series: ActivePSR Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Manufacturer Device Package: SOT-23-6 Standard Package: 1 Catalog: AC DC Converters Offline Switchers Power (Watts): 7W Operating Supply Voltage: 5.5 V ~ 28 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 18.6V Duty Cycle: 75% Frequency - Switching: 21kHz ~ 55kHz Fault Protection: Current Limiting Over Temperature Over Voltage Short Circuit Alternative Parts (Cross-Reference): NCP1361EABAYSNT1G; MAX5094CAUA-T; MAX5094BAUA+T; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Active-Semi International Inc.
Win Source Part Number: 051328-ACT361US-T
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Series: ActivePSR
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Manufacturer Device Package: SOT-23-6
Standard Package: 1
Catalog: AC DC Converters Offline Switchers
Power (Watts): 7W
Operating Supply Voltage: 5.5 V ~ 28 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 18.6V
Duty Cycle: 75%
Frequency - Switching: 21kHz ~ 55kHz
Fault Protection: Current Limiting Over Temperature Over Voltage Short Circuit
Alternative Parts (Cross-Reference): NCP1361EABAYSNT1G; MAX5094CAUA-T; MAX5094BAUA+T;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 051328-ACT361US-T
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data