QED, Inc. Pressure/Switch Gauges

Description
Merging the simplicity of an analog pressure gauge with a separate pressure switch with an electrical output, QED can package both of these into a single compact pressure/switch gauge.  Each system is independent, permitting the user to read the actual pressure on the pressure gauge dial and get an electrical signal sent to a light or to the computer bus from the pressure switch section of the instrument.  Light in weight and proven in service, the QED pressure/switch gauge is available with a pigtail wire or the electrical connector of your preference.  Common ranges for pneumatic and hydraulic systems are easily accommodated.  Pressure switches can be normally open or normally closed to permit switching during rising or falling pressure.
Description
Merging the simplicity of an analog pressure gauge with a separate pressure switch with an electrical output, QED can package both of these into a single compact pressure/switch gauge.  Each system is independent, permitting the user to read the actual pressure on the pressure gauge dial and get an electrical signal sent to a light or to the computer bus from the pressure switch section of the instrument.  Light in weight and proven in service, the QED pressure/switch gauge is available with a pigtail wire or the electrical connector of your preference.  Common ranges for pneumatic and hydraulic systems are easily accommodated.  Pressure switches can be normally open or normally closed to permit switching during rising or falling pressure.

Suppliers

Company
Product
Description
Supplier Links
Pressure/Switch Gauges -  - QED, Inc.
Santa Ana, CA, USA
Pressure/Switch Gauges
Pressure/Switch Gauges
Merging the simplicity of an analog pressure gauge with a separate pressure switch with an electrical output, QED can package both of these into a single compact pressure/switch gauge.  Each system is independent, permitting the user to read the actual pressure on the pressure gauge dial and get an electrical signal sent to a light or to the computer bus from the pressure switch section of the instrument.  Light in weight and proven in service, the QED pressure/switch gauge is available with a pigtail wire or the electrical connector of your preference.  Common ranges for pneumatic and hydraulic systems are easily accommodated.  Pressure switches can be normally open or normally closed to permit switching during rising or falling pressure.

Merging the simplicity of an analog pressure gauge with a separate pressure switch with an electrical output, QED can package both of these into a single compact pressure/switch gauge.  Each system is independent, permitting the user to read the actual pressure on the pressure gauge dial and get an electrical signal sent to a light or to the computer bus from the pressure switch section of the instrument.  Light in weight and proven in service, the QED pressure/switch gauge is available with a pigtail wire or the electrical connector of your preference.  Common ranges for pneumatic and hydraulic systems are easily accommodated.  Pressure switches can be normally open or normally closed to permit switching during rising or falling pressure.

Supplier's Site

Technical Specifications

  QED, Inc.
Product Category Pressure Switches
Product Name Pressure/Switch Gauges
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
130P NEMA 4 & 13 Pressure Switch/Tamper Resistant -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Vacuum Switches - 2351199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range 0.0145 psi (0.0102 m H2O)
Vacuum Range 0.7501 torr (29.89 in Hg vac)
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details