OSC, 4MHZ, 13.2MM X 13.2MM, HCMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:Through Hole, 13.2mm x 13.2mm; Supply Voltage Nom:5V; Product Range:QX8 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 75Y2788 |
| Product Name | Osc, 4Mhz, 13.2Mm X 13.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation |
| Features / Standards | RoHS |