OSC, 24.576MHZ, 7MM X 5MM, HCMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:QX7 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 75Y2763 |
| Product Name | Osc, 24.576Mhz, 7Mm X 5Mm, Hcmos; Frequency Nom Qantek Technology Corporation |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 24.58 MHz |