Qantek Technology Corporation Osc, 8Mhz, 5Mm X 3.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation QX533A8.000000B15M

Description
OSC, 8MHZ, 5MM X 3.2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:QX5 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
Datasheet
Description
OSC, 8MHZ, 5MM X 3.2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:QX5 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 8Mhz, 5Mm X 3.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation - 75Y2757 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 8Mhz, 5Mm X 3.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation
75Y2757
Osc, 8Mhz, 5Mm X 3.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation 75Y2757
OSC, 8MHZ, 5MM X 3.2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:QX5 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

OSC, 8MHZ, 5MM X 3.2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:QX5 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y2757
Product Name Osc, 8Mhz, 5Mm X 3.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI212T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details