OSC, 24MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:24MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:QX3 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 75Y2738 |
| Product Name | Osc, 24Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Qantek Technology Corporation |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 24 MHz |