Qantek Technology Corporation Osc, 8Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Qantek Technology Corporation QX318A8.000000B15M

Description
OSC, 8MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:1.8V; Product Range:QX3 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 8MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:1.8V; Product Range:QX3 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 8Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Qantek Technology Corporation - 75Y2733 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 8Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Qantek Technology Corporation
75Y2733
Osc, 8Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Qantek Technology Corporation 75Y2733
OSC, 8MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:1.8V; Product Range:QX3 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 8MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:1.8V; Product Range:QX3 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y2733
Product Name Osc, 8Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Programmable Timers and Oscillators - CY2XF23FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details