Qantek Technology Corporation Osc, 8Mhz, 2.5Mm X 2Mm, Hcmos; Frequency Nom Qantek Technology Corporation QX233A8.000000B15M

Description
OSC, 8MHZ, 2.5MM X 2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:QX2 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
Datasheet
Description
OSC, 8MHZ, 2.5MM X 2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:QX2 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 8Mhz, 2.5Mm X 2Mm, Hcmos; Frequency Nom Qantek Technology Corporation - 75Y2722 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 8Mhz, 2.5Mm X 2Mm, Hcmos; Frequency Nom Qantek Technology Corporation
75Y2722
Osc, 8Mhz, 2.5Mm X 2Mm, Hcmos; Frequency Nom Qantek Technology Corporation 75Y2722
OSC, 8MHZ, 2.5MM X 2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:QX2 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

OSC, 8MHZ, 2.5MM X 2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:QX2 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y2722
Product Name Osc, 8Mhz, 2.5Mm X 2Mm, Hcmos; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-060-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO Oscillators - 1904913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type Vco
Package / Form Factor Sot-23
Features / Standards RoHS
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details