OSC, 16MHZ, 2.5MM X 2MM, HCMOS; Frequency Nom:16MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:QX2 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 75Y2701 |
| Product Name | Osc, 16Mhz, 2.5Mm X 2Mm, Hcmos; Frequency Nom Qantek Technology Corporation |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 16 MHz |