Qantek Technology Corporation Osc, 8Mhz, 20.8Mm X 13.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation QX14T50B8.000000B50TT

Description
OSC, 8MHZ, 20.8MM X 13.2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:QX14 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSC, 8MHZ, 20.8MM X 13.2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:QX14 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 8Mhz, 20.8Mm X 13.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation - 75Y2697 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 8Mhz, 20.8Mm X 13.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation
75Y2697
Osc, 8Mhz, 20.8Mm X 13.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation 75Y2697
OSC, 8MHZ, 20.8MM X 13.2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:QX14 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 8MHZ, 20.8MM X 13.2MM, HCMOS; Frequency Nom:8MHz; Frequency Stability + / -:50ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:QX14 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y2697
Product Name Osc, 8Mhz, 20.8Mm X 13.2Mm, Hcmos; Frequency Nom Qantek Technology Corporation
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS629 Dual voltage-controlled oscillators - SN74LS629N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ACA000218BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers