Qantek Technology Corporation Crystal, 32.768Khz, 12.5Pf, 8.7 X 3.8Mm; Frequency Nom Qantek Technology Corporation QTP832.76812B20R

Description
CRYSTAL, 32.768KHZ, 12.5PF, 8.7 X 3.8MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:QTP8 Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 32.768KHZ, 12.5PF, 8.7 X 3.8MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:QTP8 Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 32.768Khz, 12.5Pf, 8.7 X 3.8Mm; Frequency Nom Qantek Technology Corporation - 75Y2647 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 8.7 X 3.8Mm; Frequency Nom Qantek Technology Corporation
75Y2647
Crystal, 32.768Khz, 12.5Pf, 8.7 X 3.8Mm; Frequency Nom Qantek Technology Corporation 75Y2647
CRYSTAL, 32.768KHZ, 12.5PF, 8.7 X 3.8MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:QTP8 Series; Operating RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 8.7 X 3.8MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 8.7mm x 3.8mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:QTP8 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2647
Product Name Crystal, 32.768Khz, 12.5Pf, 8.7 X 3.8Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-8-33-JGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8136116P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details