Qantek Technology Corporation Crystal, 32.768Khz, 7Pf, 4.1Mm X 1.5Mm; Frequency Nom Qantek Technology Corporation QTC432.76807B2R

Description
CRYSTAL, 32.768KHZ, 7PF, 4.1MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 4.1mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:QTC3 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 32.768KHZ, 7PF, 4.1MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 4.1mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:QTC3 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 32.768Khz, 7Pf, 4.1Mm X 1.5Mm; Frequency Nom Qantek Technology Corporation - 75Y2643 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 7Pf, 4.1Mm X 1.5Mm; Frequency Nom Qantek Technology Corporation
75Y2643
Crystal, 32.768Khz, 7Pf, 4.1Mm X 1.5Mm; Frequency Nom Qantek Technology Corporation 75Y2643
CRYSTAL, 32.768KHZ, 7PF, 4.1MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 4.1mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:QTC3 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 7PF, 4.1MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 4.1mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:QTC3 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2643
Product Name Crystal, 32.768Khz, 7Pf, 4.1Mm X 1.5Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-12-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details