Qantek Technology Corporation Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm; Frequency Nom Qantek Technology Corporation QTC232.76807B2R

Description
CRYSTAL, 32.768KHZ, 7PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:QTC2 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 32.768KHZ, 7PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:QTC2 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm; Frequency Nom Qantek Technology Corporation - 75Y2637 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm; Frequency Nom Qantek Technology Corporation
75Y2637
Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm; Frequency Nom Qantek Technology Corporation 75Y2637
CRYSTAL, 32.768KHZ, 7PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:QTC2 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 7PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:7pF; Frequency Tolerance + / -:20ppm; Product Range:QTC2 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2637
Product Name Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-135.60-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details