Qantek Technology Corporation Crystal, 25Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation QCS25.0000F18B23M

Description
CRYSTAL, 25MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 25MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 25Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation - 75Y2354 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation
75Y2354
Crystal, 25Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation 75Y2354
CRYSTAL, 25MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, 12.5MM X 4.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 12.5mm x 4.6mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCS Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2354
Product Name Crystal, 25Mhz, 18Pf, 12.5Mm X 4.6Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
5 suppliers
Crystal Oscillators - 7960599P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details