Qantek Technology Corporation Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation QCL8.00000F18B23B

Description
CRYSTAL, 8MHZ, 18PF, HC-49US; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 8MHZ, 18PF, HC-49US; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation - 75Y2319 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation
75Y2319
Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation 75Y2319
CRYSTAL, 8MHZ, 18PF, HC-49US; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, HC-49US; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2319
Product Name Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719413 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 216267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 52 MHz
View Details