Qantek Technology Corporation Crystal, 6Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation QCL6.00000F18B23B

Description
CRYSTAL, 6MHZ, 18PF, HC-49US; Frequency Nom:6MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 6MHZ, 18PF, HC-49US; Frequency Nom:6MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 6Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation - 75Y2316 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation
75Y2316
Crystal, 6Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation 75Y2316
CRYSTAL, 6MHZ, 18PF, HC-49US; Frequency Nom:6MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 6MHZ, 18PF, HC-49US; Frequency Nom:6MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2316
Product Name Crystal, 6Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C3E - C3E-8.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-9PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details