Qantek Technology Corporation Crystal, 12.288Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation QCL12.2880F18B23B

Description
CRYSTAL, 12.288MHZ, 18PF, HC-49US; Frequency Nom:12.288MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 12.288MHZ, 18PF, HC-49US; Frequency Nom:12.288MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 12.288Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation - 75Y2298 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation
75Y2298
Crystal, 12.288Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation 75Y2298
CRYSTAL, 12.288MHZ, 18PF, HC-49US; Frequency Nom:12.288MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating RoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 18PF, HC-49US; Frequency Nom:12.288MHz; Crystal Case:Through Hole, 11.05mm x 4.65mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QCL Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2298
Product Name Crystal, 12.288Mhz, 18Pf, Hc-49Us; Frequency Nom Qantek Technology Corporation
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-100-S-28AX-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-13-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 13 pF
View Details
Crystal Oscillator/Oscillator/Resonator >> Crystals - CM8V-T1A-32.768kHz-9pF-20PPM-TB-QC - LCSC Electronics Technology (HK) Limited
Specs
Features / Standards RoHS
Frequency 0.0328 MHz
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details