Qantek Technology Corporation Crystal, 27Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Qantek Technology Corporation QC6A27.0000F18B23M

Description
CRYSTAL, 27MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:27MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC6A Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 27MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:27MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC6A Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 27Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Qantek Technology Corporation - 75Y2515 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Qantek Technology Corporation
75Y2515
Crystal, 27Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Qantek Technology Corporation 75Y2515
CRYSTAL, 27MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:27MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC6A Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 27MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:27MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC6A Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2515
Product Name Crystal, 27Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30BQ-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-14.000-10-50100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 14 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM8VT1A03-32.768KHZ12.5PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details