Qantek Technology Corporation Crystal, 24Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation QC5CB24.0000F18B23M

Description
CRYSTAL, 24MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:24MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes
Description
CRYSTAL, 24MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:24MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Qantek Technology Corporation Crystal, part number 75Y2502, operates at a nominal frequency of 24MHz with a load capacitance of 18pF. It features a compact SMD package measuring 5mm x 3.2mm, making it suitable for high-density applications and thin equipment. The frequency tolerance is ±20ppm, and it offers frequency stability of ±30ppm over a temperature range of -20 to +70°C. The crystal is designed for fundamental mode operation and has a maximum equivalent series resistance (ESR) of 30Ω at frequencies between 16MHz and 48MHz. It is RoHS compliant and can withstand storage temperatures from -55 to +125°C. This product is ideal for use in modems, communication devices, and test equipment.

Datasheet Summary
Powered by GS/AI

The Qantek Technology Corporation Crystal, part number 75Y2502, operates at a nominal frequency of 24MHz with a load capacitance of 18pF. It features a compact SMD package measuring 5mm x 3.2mm, making it suitable for high-density applications and thin equipment. The frequency tolerance is ±20ppm, and it offers frequency stability of ±30ppm over a temperature range of -20 to +70°C. The crystal is designed for fundamental mode operation and has a maximum equivalent series resistance (ESR) of 30Ω at frequencies between 16MHz and 48MHz. It is RoHS compliant and can withstand storage temperatures from -55 to +125°C. This product is ideal for use in modems, communication devices, and test equipment.

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation - 75Y2502 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
75Y2502
Crystal, 24Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation 75Y2502
CRYSTAL, 24MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:24MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:24MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2502
Product Name Crystal, 24Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Units - 1775250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details