Qantek Technology Corporation Crystal, 8Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation QC5CA8.00000F12B23M

Description
CRYSTAL, 8MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 8MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 8Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation - 75Y2489 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
75Y2489
Crystal, 8Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation 75Y2489
CRYSTAL, 8MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 8MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2489
Product Name Crystal, 8Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystal Oscillators - 7960518P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 16.38 MHz
View Details