Qantek Technology Corporation Crystal, 24.576Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation QC5CA24.5760F12B23M

Description
CRYSTAL, 24.576MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24.576MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24.576Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation - 75Y2480 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
75Y2480
Crystal, 24.576Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation 75Y2480
CRYSTAL, 24.576MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating TemperatureRoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2480
Product Name Crystal, 24.576Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystals - XC515TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 7960561P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 3.69 MHz
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details