Qantek Technology Corporation Crystal, 12Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation QC5CA12.0000F18B23M

Description
CRYSTAL, 12MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 12MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 12Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation - 75Y2460 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
75Y2460
Crystal, 12Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation 75Y2460
CRYSTAL, 12MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 12MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2460
Product Name Crystal, 12Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Oscillators - 1734641 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details