Qantek Technology Corporation Crystal, 12Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation QC5CA12.0000F12B23M

Description
CRYSTAL, 12MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 12MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 12Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation - 75Y2459 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
75Y2459
Crystal, 12Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation 75Y2459
CRYSTAL, 12MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 12MHZ, 12PF, 5MM X 3.2MM; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:20ppm; Product Range:QC5CA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2459
Product Name Crystal, 12Mhz, 12Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
4 suppliers
Crystal Oscillators - 7675317P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 10 MHz
View Details
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details