Qantek Technology Corporation Crystal, 16Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation QC5A16.0000F18B12M

Description
CRYSTAL, 16MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:16MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:QC5A Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:16MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:QC5A Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation - 75Y2440 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
75Y2440
Crystal, 16Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation 75Y2440
CRYSTAL, 16MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:16MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:QC5A Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:16MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:QC5A Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2440
Product Name Crystal, 16Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-7-36Q-AEY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6720359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details