Qantek Technology Corporation Crystal, 24Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation QC3CA24.0000F18B23M

Description
CRYSTAL, 24MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC3CA Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC3CA Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation - 75Y2404 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation
75Y2404
Crystal, 24Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation 75Y2404
CRYSTAL, 24MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC3CA Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, 3.2MM X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:QC3CA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2404
Product Name Crystal, 24Mhz, 18Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X066B-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 100 ppm
Load Capacitance 13 pF
View Details
2 suppliers
Crystal Units - 8136047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal, 32.768Khz, 9Pf, 4.1 X 1.5Mm; Frequency Nom Micro Crystal - 94M6640 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details