Qantek Technology Corporation Crystal, 14.7456Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation QC3214.7456F12B12M

Description
CRYSTAL, 14.7456MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:20ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:QC32 Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 14.7456MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:20ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:QC32 Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 14.7456Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation - 75Y2414 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation
75Y2414
Crystal, 14.7456Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation 75Y2414
CRYSTAL, 14.7456MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:20ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:QC32 Series; Operating RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:20ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:QC32 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2414
Product Name Crystal, 14.7456Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-18-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 7675288P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details