Qantek Technology Corporation Crystal, 32Mhz, 12Pf, 2.5Mm X 2Mm; Frequency Nom Qantek Technology Corporation QC2532.0000F12B12M

Description
CRYSTAL, 32MHZ, 12PF, 2.5MM X 2MM; Frequency Nom:32MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:QC25 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 32MHZ, 12PF, 2.5MM X 2MM; Frequency Nom:32MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:QC25 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 32Mhz, 12Pf, 2.5Mm X 2Mm; Frequency Nom Qantek Technology Corporation - 75Y2391 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 12Pf, 2.5Mm X 2Mm; Frequency Nom Qantek Technology Corporation
75Y2391
Crystal, 32Mhz, 12Pf, 2.5Mm X 2Mm; Frequency Nom Qantek Technology Corporation 75Y2391
CRYSTAL, 32MHZ, 12PF, 2.5MM X 2MM; Frequency Nom:32MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:QC25 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32MHZ, 12PF, 2.5MM X 2MM; Frequency Nom:32MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:QC25 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2391
Product Name Crystal, 32Mhz, 12Pf, 2.5Mm X 2Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal Low ESR - CM7V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
4 Pin Crystal C1E - C1E-30.000-8-3050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-110.5-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Oscillators - 1734642 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details