Qantek Technology Corporation Crystal, 25Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Qantek Technology Corporation QC2025.0000F08B12M

Description
CRYSTAL, 25MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:8pF; Frequency Tolerance + / -:10ppm; Product Range:QC20 Series; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 25MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:8pF; Frequency Tolerance + / -:10ppm; Product Range:QC20 Series; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 25Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Qantek Technology Corporation - 75Y2375 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Qantek Technology Corporation
75Y2375
Crystal, 25Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Qantek Technology Corporation 75Y2375
CRYSTAL, 25MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:8pF; Frequency Tolerance + / -:10ppm; Product Range:QC20 Series; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CRYSTAL, 25MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:8pF; Frequency Tolerance + / -:10ppm; Product Range:QC20 Series; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 75Y2375
Product Name Crystal, 25Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Qantek Technology Corporation
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Through Hole Crystals - ECS-110.5-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details