QA Technology Company, Inc. integraMate™ 0.6mm Hyperboloid Solder Cup Termination Socket

Description
QA Technology integraMate® Contact Systems use high quality, high reliability hyperboloid contacts intended for a wide range of applications. Our patented design provides lower insertion force, closer connector pin spacing, and better protection from damage than competitive designs. In addition, our automated manufacturing equipment typically allows us to ship within 24-48 hours of order. Competitive Advantages The integraMate Hyperboloid Contact System has three clear advantages over existing hyperboloid contacts: Lower and more uniform insertion and extraction forces Smaller contact diameter allows closer spacing and higher connector density Better protection of the hyperbolic wire cage from accidental damage, since the cage lies behind a strong tubular entrance Features Low insertion/extraction force Low electrical resistance Long cycle life Immune to shock and vibration Positive wiping action Easy contact removal using available extraction tools Small external contact diameter compared to other hyperboloid contacts allowing closer spacing Tubular entrance to protect spring wire cage and guide mating (closed entry) Intermates with other hyperboloid contacts known in the industry Applications Medical & Dental Equipment Scientific Instruments Industrial Equipment ATE Interfaces Transportation Equipment Military & Aerospace Telecommunications & Data Communications
Description
QA Technology integraMate® Contact Systems use high quality, high reliability hyperboloid contacts intended for a wide range of applications. Our patented design provides lower insertion force, closer connector pin spacing, and better protection from damage than competitive designs. In addition, our automated manufacturing equipment typically allows us to ship within 24-48 hours of order. Competitive Advantages The integraMate Hyperboloid Contact System has three clear advantages over existing hyperboloid contacts: Lower and more uniform insertion and extraction forces Smaller contact diameter allows closer spacing and higher connector density Better protection of the hyperbolic wire cage from accidental damage, since the cage lies behind a strong tubular entrance Features Low insertion/extraction force Low electrical resistance Long cycle life Immune to shock and vibration Positive wiping action Easy contact removal using available extraction tools Small external contact diameter compared to other hyperboloid contacts allowing closer spacing Tubular entrance to protect spring wire cage and guide mating (closed entry) Intermates with other hyperboloid contacts known in the industry Applications Medical & Dental Equipment Scientific Instruments Industrial Equipment ATE Interfaces Transportation Equipment Military & Aerospace Telecommunications & Data Communications

Suppliers

Company
Product
Description
Supplier Links
integraMate™ 0.6mm Hyperboloid Solder Cup Termination Socket -  - QA Technology Company, Inc.
Hampton, NH, USA
integraMate™ 0.6mm Hyperboloid Solder Cup Termination Socket
integraMate™ 0.6mm Hyperboloid Solder Cup Termination Socket
QA Technology integraMate® Contact Systems use high quality, high reliability hyperboloid contacts intended for a wide range of applications. Our patented design provides lower insertion force, closer connector pin spacing, and better protection from damage than competitive designs. In addition, our automated manufacturing equipment typically allows us to ship within 24-48 hours of order. Competitive Advantages The integraMate Hyperboloid Contact System has three clear advantages over existing hyperboloid contacts: Lower and more uniform insertion and extraction forces Smaller contact diameter allows closer spacing and higher connector density Better protection of the hyperbolic wire cage from accidental damage, since the cage lies behind a strong tubular entrance Features Low insertion/extraction force Low electrical resistance Long cycle life Immune to shock and vibration Positive wiping action Easy contact removal using available extraction tools Small external contact diameter compared to other hyperboloid contacts allowing closer spacing Tubular entrance to protect spring wire cage and guide mating (closed entry) Intermates with other hyperboloid contacts known in the industry Applications Medical & Dental Equipment Scientific Instruments Industrial Equipment ATE Interfaces Transportation Equipment Military & Aerospace Telecommunications & Data Communications

QA Technology integraMate® Contact Systems use high quality, high reliability hyperboloid contacts intended for a wide range of applications. Our patented design provides lower insertion force, closer connector pin spacing, and better protection from damage than competitive designs. In addition, our automated manufacturing equipment typically allows us to ship within 24-48 hours of order.

Competitive Advantages
The integraMate Hyperboloid Contact System has three clear advantages over existing hyperboloid contacts:

  • Lower and more uniform insertion and extraction forces
  • Smaller contact diameter allows closer spacing and higher connector density
  • Better protection of the hyperbolic wire cage from accidental damage, since the cage lies behind a strong tubular entrance

Features

  • Low insertion/extraction force
  • Low electrical resistance
  • Long cycle life
  • Immune to shock and vibration
  • Positive wiping action
  • Easy contact removal using available extraction tools
  • Small external contact diameter compared to other hyperboloid contacts allowing closer spacing
  • Tubular entrance to protect spring wire cage and guide mating (closed entry)
  • Intermates with other hyperboloid contacts known in the industry

Applications

  • Medical & Dental Equipment
  • Scientific Instruments
  • Industrial Equipment
  • ATE Interfaces
  • Transportation Equipment
  • Military & Aerospace
  • Telecommunications & Data Communications
Supplier's Site

Technical Specifications

  QA Technology Company, Inc.
Product Category IC Interconnect Components
Product Name integraMate™ 0.6mm Hyperboloid Solder Cup Termination Socket
Product Type PCB Receptacles
RoHS Compliant RoHS Compliant
Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DDR4 SMT - 10151094-1320J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details