Pyromation Calibration Services

Description
Our onsite NVLAP-Accredited Metrology Laboratory (Lab Code 200502-0) provides comparison temperature calibrations from -196 °C to 1450 °C [-321 °F to 2642 °F] on the International Temperature Scale of 1990 (ITS-90) for temperature sensors and instruments. Pyromation’s laboratory managerial and technical team have documented education, training, technical knowledge and experience to precisely perform their assigned functions. The laboratory’s test environment is constantly monitored and controlled to maintain all required conditions, while access is strictly defined and controlled. Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type “B” and “S” thermocouples. All standards and calibrations are traceable to the International System of Units (SI) through NIST or other National Metrology Institutes and are part of a comprehensive measurement assurance program for ensuring continued accuracy and measurement traceability within the level of uncertainty reported. Note: Our quality system meets or exceeds the requirements for NIST Handbook 150, NIST Handbook 150-2, ISO/IEC 17025, and ISO 9001.
Request a Quote
Description
Our onsite NVLAP-Accredited Metrology Laboratory (Lab Code 200502-0) provides comparison temperature calibrations from -196 °C to 1450 °C [-321 °F to 2642 °F] on the International Temperature Scale of 1990 (ITS-90) for temperature sensors and instruments. Pyromation’s laboratory managerial and technical team have documented education, training, technical knowledge and experience to precisely perform their assigned functions. The laboratory’s test environment is constantly monitored and controlled to maintain all required conditions, while access is strictly defined and controlled. Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type “B” and “S” thermocouples. All standards and calibrations are traceable to the International System of Units (SI) through NIST or other National Metrology Institutes and are part of a comprehensive measurement assurance program for ensuring continued accuracy and measurement traceability within the level of uncertainty reported. Note: Our quality system meets or exceeds the requirements for NIST Handbook 150, NIST Handbook 150-2, ISO/IEC 17025, and ISO 9001.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Calibration Services -  - Pyromation
Fort Wayne, IN, United States
Calibration Services
Calibration Services
Our onsite NVLAP-Accredited Metrology Laboratory (Lab Code 200502-0) provides comparison temperature calibrations from -196 °C to 1450 °C [-321 °F to 2642 °F] on the International Temperature Scale of 1990 (ITS-90) for temperature sensors and instruments. Pyromation’s laboratory managerial and technical team have documented education, training, technical knowledge and experience to precisely perform their assigned functions. The laboratory’s test environment is constantly monitored and controlled to maintain all required conditions, while access is strictly defined and controlled. Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type “B” and “S” thermocouples. All standards and calibrations are traceable to the International System of Units (SI) through NIST or other National Metrology Institutes and are part of a comprehensive measurement assurance program for ensuring continued accuracy and measurement traceability within the level of uncertainty reported. Note: Our quality system meets or exceeds the requirements for NIST Handbook 150, NIST Handbook 150-2, ISO/IEC 17025, and ISO 9001.

Our onsite NVLAP-Accredited Metrology Laboratory (Lab Code 200502-0) provides comparison temperature calibrations from -196 °C to 1450 °C [-321 °F to 2642 °F] on the International Temperature Scale of 1990 (ITS-90) for temperature sensors and instruments.

Pyromation’s laboratory managerial and technical team have documented education, training, technical knowledge and experience to precisely perform their assigned functions. The laboratory’s test environment is constantly monitored and controlled to maintain all required conditions, while access is strictly defined and controlled.

Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type “B” and “S” thermocouples. All standards and calibrations are traceable to the International System of Units (SI) through NIST or other National Metrology Institutes and are part of a comprehensive measurement assurance program for ensuring continued accuracy and measurement traceability within the level of uncertainty reported.
Note: Our quality system meets or exceeds the requirements for NIST Handbook 150, NIST Handbook 150-2, ISO/IEC 17025, and ISO 9001.

Supplier's Site

Technical Specifications

  Pyromation
Product Category Instrument Calibration Services
Product Name Calibration Services
Company Information Pyromation began operations in 1962 and is one of the leading manufacturers of thermocouples, RTDs, PT100s and thermowells in North America. As an ISO 9001-registered company, Advanced Manufacturing Firm and Lean enterprise with an onsite NVLAP-Accredited Metrology Laboratory (Lab Code 200502-0), the Fort Wayne, IN-based operation's team members are invested in providing the best solution for each customer's application.
Unlock Full Specs
to access all available technical data