Purdy Electronics Corporation FAN, DC, 3.2 X 3.2 X 1.0, 24 VOLT, CFM 42.0 PO042-24D-3B-2

Description
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
Description
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.

Suppliers

Company
Product
Description
Supplier Links
FAN, DC, 3.2 X 3.2 X 1.0, 24 VOLT, CFM 42.0 - 70012782 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC, 3.2 X 3.2 X 1.0, 24 VOLT, CFM 42.0
70012782
FAN, DC, 3.2 X 3.2 X 1.0, 24 VOLT, CFM 42.0 70012782
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.

Radial Blower Tubeaxial Cooling and Heat Sink DC Fans

  • Locked rotor and polarity protection
  • Silent operation
  • Industry standard frames and mounting
    It meets or exceeds safety standards. Custom cable⁄connector assemblies.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70012782
Product Name FAN, DC, 3.2 X 3.2 X 1.0, 24 VOLT, CFM 42.0
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 42 SCFM (71.39 m³/hr)
Maximum Sound Level 37 dbA
Running Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 0.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details