Purdy Electronics Corporation FAN, DC, 2.5 X 2.5 X 0.6, 24 VOLT, CFM 14.0 PO014-24D-2B-3

Description
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
Description
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.

Suppliers

Company
Product
Description
Supplier Links
FAN, DC, 2.5 X 2.5 X 0.6, 24 VOLT, CFM 14.0 - 70012756 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC, 2.5 X 2.5 X 0.6, 24 VOLT, CFM 14.0
70012756
FAN, DC, 2.5 X 2.5 X 0.6, 24 VOLT, CFM 14.0 70012756
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.

Radial Blower Tubeaxial Cooling and Heat Sink DC Fans

  • Locked rotor and polarity protection
  • Silent operation
  • Industry standard frames and mounting
    It meets or exceeds safety standards. Custom cable⁄connector assemblies.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70012756
Product Name FAN, DC, 2.5 X 2.5 X 0.6, 24 VOLT, CFM 14.0
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14 SCFM (23.8 m³/hr)
Maximum Sound Level 30 dbA
Running Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0681 to ? in H2O (0.1273 to ? Torr)
Maximum Sound Level 19.39 dbA
View Details
Backward Curved Fan - UNO805604D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 86 dbA
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details