Purdy Electronics Corporation Dc Fans And Blowers; Supply Voltage Vdc Interfan PO012-12D-2B-2

Description
DC FANS AND BLOWERS; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:23dBA; Power Rating:-; Rated Speed:2750rpm; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC FANS AND BLOWERS; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:23dBA; Power Rating:-; Rated Speed:2750rpm; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Fans And Blowers; Supply Voltage Vdc Interfan - 13M4822 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fans And Blowers; Supply Voltage Vdc Interfan
13M4822
Dc Fans And Blowers; Supply Voltage Vdc Interfan 13M4822
DC FANS AND BLOWERS; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:23dBA; Power Rating:-; Rated Speed:2750rpm; IP Rating:- RoHS Compliant: Yes

DC FANS AND BLOWERS; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:23dBA; Power Rating:-; Rated Speed:2750rpm; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 13M4822
Product Name Dc Fans And Blowers; Supply Voltage Vdc Interfan
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF22000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 141LT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.2 SCFM (126 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Fan Accessories Qualtek Electronics - 17B6474 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details