Purdy Electronics Corporation FAN, DC, 1.6 X 1.6 X 0.5, 24 VOLT, 6.4CFM PO006-24D-1B-2

Description
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
Description
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.

Suppliers

Company
Product
Description
Supplier Links
FAN, DC, 1.6 X 1.6 X 0.5, 24 VOLT, 6.4CFM - 70012778 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC, 1.6 X 1.6 X 0.5, 24 VOLT, 6.4CFM
70012778
FAN, DC, 1.6 X 1.6 X 0.5, 24 VOLT, 6.4CFM 70012778
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.

Radial Blower Tubeaxial Cooling and Heat Sink DC Fans

  • Locked rotor and polarity protection
  • Silent operation
  • Industry standard frames and mounting
    It meets or exceeds safety standards. Custom cable⁄connector assemblies.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70012778
Product Name FAN, DC, 1.6 X 1.6 X 0.5, 24 VOLT, 6.4CFM
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.4 SCFM (10.88 m³/hr)
Maximum Sound Level 31 dbA
Running Current 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8668 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 129XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr)
Maximum Sound Level 49 dbA
View Details