Purdy Electronics Corporation FAN, DC, 1.2 X 1.2 X 0.4, 12 VOLT, CFM 4.1 PO004-12D-3010B-4

Description
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.
Description
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.

Suppliers

Company
Product
Description
Supplier Links
FAN, DC, 1.2 X 1.2 X 0.4, 12 VOLT, CFM 4.1 - 70012762 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC, 1.2 X 1.2 X 0.4, 12 VOLT, CFM 4.1
70012762
FAN, DC, 1.2 X 1.2 X 0.4, 12 VOLT, CFM 4.1 70012762
Radial Blower Tubeaxial Cooling and Heat Sink DC Fans Locked rotor and polarity protection Silent operation Industry standard frames and mounting It meets or exceeds safety standards. Custom cable⁄connector assemblies.

Radial Blower Tubeaxial Cooling and Heat Sink DC Fans

  • Locked rotor and polarity protection
  • Silent operation
  • Industry standard frames and mounting
    It meets or exceeds safety standards. Custom cable⁄connector assemblies.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70012762
Product Name FAN, DC, 1.2 X 1.2 X 0.4, 12 VOLT, CFM 4.1
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.1 SCFM (6.97 m³/hr)
Maximum Sound Level 24 dbA
Running Current 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XFG4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Backward Curved Fan - N88-50013 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6610 SCFM (11235 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510BHMW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Sound Level 23 dbA
Nominal Voltage 5 volts
View Details