Tubeaxial Cooling Fans, Sealed Ball Bearing, Block Termination
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 70012771 |
| Product Name | FAN, AC, 6.8 X 6.8 X 2.0, 115 VOLT, CFM238.0 |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 238 SCFM (405 m³/hr) |
| Maximum Sound Level | 55 dbA |
| Nominal Voltage | 115 volts |