Sensor Fans, Tubeaxial Cooling Fans and Radial Blowers
AC FAN, AXIAL, 120MM X 120MM X 38MM, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; Power Rating:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 70012769 | 47T4191 |
| Product Name | FAN, AC, 4.7 X 4.7 X 1.5, 115 VOLT, CFM115.0 | Ac Fan, Axial, 120Mm X 120Mm X 38Mm, 115V; Nominal Rated Voltage Ac Interfan |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 115 SCFM (195 m³/hr) | 115 SCFM (195 m³/hr) |
| Maximum Sound Level | 49 dbA | |
| Nominal Voltage | 115 volts | 115 volts |
| Nominal Power | 20 watts |