Purdy Electronics Corporation FAN, AC, 3.2 X 3.2 X 1.5, 115 VOLT, CFM37.0 PM037-115-8038BT-4

Description
Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed Locked rotor and polarity protection Silent operation Industry standard frames and mounting Meets or exceeds safety standards Custom cable⁄connector assemblies Long-life, ball bearing construction, AC fan type.
Description
Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed Locked rotor and polarity protection Silent operation Industry standard frames and mounting Meets or exceeds safety standards Custom cable⁄connector assemblies Long-life, ball bearing construction, AC fan type.

Suppliers

Company
Product
Description
Supplier Links
FAN, AC, 3.2 X 3.2 X 1.5, 115 VOLT, CFM37.0 - 70012764 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, AC, 3.2 X 3.2 X 1.5, 115 VOLT, CFM37.0
70012764
FAN, AC, 3.2 X 3.2 X 1.5, 115 VOLT, CFM37.0 70012764
Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed Locked rotor and polarity protection Silent operation Industry standard frames and mounting Meets or exceeds safety standards Custom cable⁄connector assemblies Long-life, ball bearing construction, AC fan type.

Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed

  • Locked rotor and polarity protection
  • Silent operation
  • Industry standard frames and mounting
  • Meets or exceeds safety standards
  • Custom cable⁄connector assemblies
    Long-life, ball bearing construction, AC fan type.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70012764
Product Name FAN, AC, 3.2 X 3.2 X 1.5, 115 VOLT, CFM37.0
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37 SCFM (62.89 m³/hr)
Maximum Sound Level 39 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010CAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
6025-5 Series 2.16 Watt (W) Power Brushless DC Axial Fan - D6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFFT60002 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details