Purdy Electronics Corporation FAN, AC, 3.2 X 3.2 X 1.0, 115 VOLT, CFM33.0 PM033-115-8025B-4

Description
Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed Locked rotor and polarity protection Silent operation Industry standard frames and mounting Meets or exceeds safety standards Custom cable⁄connector assemblies Long-life, ball bearing construction, AC fan type.
Description
Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed Locked rotor and polarity protection Silent operation Industry standard frames and mounting Meets or exceeds safety standards Custom cable⁄connector assemblies Long-life, ball bearing construction, AC fan type.

Suppliers

Company
Product
Description
Supplier Links
FAN, AC, 3.2 X 3.2 X 1.0, 115 VOLT, CFM33.0 - 70012763 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, AC, 3.2 X 3.2 X 1.0, 115 VOLT, CFM33.0
70012763
FAN, AC, 3.2 X 3.2 X 1.0, 115 VOLT, CFM33.0 70012763
Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed Locked rotor and polarity protection Silent operation Industry standard frames and mounting Meets or exceeds safety standards Custom cable⁄connector assemblies Long-life, ball bearing construction, AC fan type.

Fan, Sealed Ball Bearing Type, 2700 RPM Nominal Speed

  • Locked rotor and polarity protection
  • Silent operation
  • Industry standard frames and mounting
  • Meets or exceeds safety standards
  • Custom cable⁄connector assemblies
    Long-life, ball bearing construction, AC fan type.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electronic Cooling Fans
Product Number 70012763
Product Name FAN, AC, 3.2 X 3.2 X 1.0, 115 VOLT, CFM33.0
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 33 SCFM (56.09 m³/hr)
Maximum Sound Level 33 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details
Rack Cooling - 1183285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Sound Level 51 dbA
Bearings Ball/Roller
View Details