Purdy Electronics Corporation Lcd Display Panel; Character Count X Line And Displays FE1001W-DU

Description
LCD DISPLAY PANEL; Character Count x Line:8 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:-; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LCD DISPLAY PANEL; Character Count x Line:8 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:-; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Display Panel; Character Count X Line And Displays - 44F4124 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display Panel; Character Count X Line And Displays
44F4124
Lcd Display Panel; Character Count X Line And Displays 44F4124
LCD DISPLAY PANEL; Character Count x Line:8 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:-; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes

LCD DISPLAY PANEL; Character Count x Line:8 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:-; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 44F4124
Product Name Lcd Display Panel; Character Count X Line And Displays
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1359744 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2218-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 136 mm (5.34 inch)
View Details
Crystal Clear Technology USA
Specs
Display Type Graphic Display
Technology TFT
Backlight Fluorescent Lamp (optional feature)
View Details