Purdy Electronics Corporation Lcd Display Panel; Character Count X Line And Displays FE0401W-DU

Description
LCD DISPLAY PANEL; Character Count x Line:6 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:-; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes
Description
LCD DISPLAY PANEL; Character Count x Line:6 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:-; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Display Panel; Character Count X Line And Displays - 44F4121 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display Panel; Character Count X Line And Displays
44F4121
Lcd Display Panel; Character Count X Line And Displays 44F4121
LCD DISPLAY PANEL; Character Count x Line:6 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:-; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes

LCD DISPLAY PANEL; Character Count x Line:6 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:-; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 44F4121
Product Name Lcd Display Panel; Character Count X Line And Displays
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1359745 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
10.1 Inch Color TFT LCD Module HDMI 1280x800 - LMT101DNLFWD-AAD - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Viewing Area Width 136 mm (5.34 inch)
View Details