Purdy Electronics Corporation Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays FE0206W-EU

Description
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:10.2mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:10.2mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays - 15B5656 - Newark, An Avnet Company
Chicago, IL, United States
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays
15B5656
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays 15B5656
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:10.2mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes

MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:10.2mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 15B5656
Product Name Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details