Purdy Electronics Corporation Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays FE0203W-EU

Description
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: No
Datasheet
Description
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays - 88K1930 - Newark, An Avnet Company
Chicago, IL, United States
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays
88K1930
Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays 88K1930
MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: No

MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 88K1930
Product Name Multi Digit 7-Segment Display; No. Of Digits / Alpha And Displays
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8235936 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
7.6 mm (0.3 inch) Seven Segment Displays - HDSP-3601 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
4 suppliers