Purdy Electronics Corporation Multi Digit 7-Segment Display, 4Digit, 12.7Mm; No. Of Digits / Alpha And Displays FE0202W-DU

Description
MULTI DIGIT 7-SEGMENT DISPLAY, 4DIGIT, 12.7MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: Yes
Datasheet
Description
MULTI DIGIT 7-SEGMENT DISPLAY, 4DIGIT, 12.7MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Digit 7-Segment Display, 4Digit, 12.7Mm; No. Of Digits / Alpha And Displays - 88K1087 - Newark, An Avnet Company
Chicago, IL, United States
Multi Digit 7-Segment Display, 4Digit, 12.7Mm; No. Of Digits / Alpha And Displays
88K1087
Multi Digit 7-Segment Display, 4Digit, 12.7Mm; No. Of Digits / Alpha And Displays 88K1087
MULTI DIGIT 7-SEGMENT DISPLAY, 4DIGIT, 12.7MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: Yes

MULTI DIGIT 7-SEGMENT DISPLAY, 4DIGIT, 12.7MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 88K1087
Product Name Multi Digit 7-Segment Display, 4Digit, 12.7Mm; No. Of Digits / Alpha And Displays
Technology Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204587 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 51.5 mm (2.03 inch)
Viewing Area Height 12.2 mm (0.4803 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
15
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details