Purdy Electronics Corporation 7 Segment Lcd Display Panel; No. Of Digits / Alpha And Displays FE0201W-DU

Description
7 SEGMENT LCD DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
Datasheet
Description
7 SEGMENT LCD DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Segment Lcd Display Panel; No. Of Digits / Alpha And Displays - 44F4116 - Newark, An Avnet Company
Chicago, IL, United States
7 Segment Lcd Display Panel; No. Of Digits / Alpha And Displays
44F4116
7 Segment Lcd Display Panel; No. Of Digits / Alpha And Displays 44F4116
7 SEGMENT LCD DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes

7 SEGMENT LCD DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 44F4116
Product Name 7 Segment Lcd Display Panel; No. Of Digits / Alpha And Displays
Technology Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492678 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-800600J1TMQW-TA0H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 119 mm (4.69 inch)
View Details
Capacitive Touch TFT LCD Panel LVDS 800*600 8 Inch - LMT080DNEFWU-ABD - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Features / Applications Computer Applications
View Details