Purdy Electronics Corporation Lcd Module; Display Size And Displays ANDPSI104EA5S-HB

Description
LCD MODULE; Display Size:10.4"; Resolution:1024 x 768; VGA Size:XGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:180cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes
Description
LCD MODULE; Display Size:10.4"; Resolution:1024 x 768; VGA Size:XGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:180cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Module; Display Size And Displays - 80K8298 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module; Display Size And Displays
80K8298
Lcd Module; Display Size And Displays 80K8298
LCD MODULE; Display Size:10.4"; Resolution:1024 x 768; VGA Size:XGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:180cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

LCD MODULE; Display Size:10.4"; Resolution:1024 x 768; VGA Size:XGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Display Brightness:180cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 80K8298
Product Name Lcd Module; Display Size And Displays
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492705 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
TFT LCD HDMI/VGA with Resistive Touch Panel 5 Inch - LMT050DNCFWU-NEA - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Graphic LCD Modules - LMA55_128_ - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight None
Viewing Area Width 44.5 mm (1.75 inch)
View Details