Purdy Electronics Corporation Lcd Module; Display Size And Displays ANDPSI08C351-HB

Description
LCD MODULE; Display Size:8.4"; Resolution:800 x 600; VGA Size:SVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:350cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes
Description
LCD MODULE; Display Size:8.4"; Resolution:800 x 600; VGA Size:SVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:350cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Module; Display Size And Displays - 07J7228 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module; Display Size And Displays
07J7228
Lcd Module; Display Size And Displays 07J7228
LCD MODULE; Display Size:8.4"; Resolution:800 x 600; VGA Size:SVGA; Display Orientation:Landscap e; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:350cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

LCD MODULE; Display Size:8.4"; Resolution:800 x 600; VGA Size:SVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:350cd/m²; Touchscreen:No Touchscreen RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 07J7228
Product Name Lcd Module; Display Size And Displays
Technology TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543532 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Character Height 5.2 mm (0.2047 inch)
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
TFT Modules - High Specification - FDT050ALTFT - GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2906-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight None
View Details