Purdy Electronics Corporation Analog Rgb Interface Lcd; Resolution And Displays ANDPSI056ET0S-HB-KIT

Description
ANALOG RGB INTERFACE LCD; Resolution:1024 x 600 Pixels; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Font Set:-; Display Mode:Digital; LCD Display Type:TFT; Operating Temperature Min:-; Operating Temperature Max:
Description
ANALOG RGB INTERFACE LCD; Resolution:1024 x 600 Pixels; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Font Set:-; Display Mode:Digital; LCD Display Type:TFT; Operating Temperature Min:-; Operating Temperature Max:

Suppliers

Company
Product
Description
Supplier Links
Analog Rgb Interface Lcd; Resolution And Displays - 38M8753 - Newark, An Avnet Company
Chicago, IL, United States
Analog Rgb Interface Lcd; Resolution And Displays
38M8753
Analog Rgb Interface Lcd; Resolution And Displays 38M8753
ANALOG RGB INTERFACE LCD; Resolution:1024 x 600 Pixels; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Font Set:-; Display Mode:Digital; LCD Display Type:TFT; Operating Temperature Min:-; Operating Temperature Max:

ANALOG RGB INTERFACE LCD; Resolution:1024 x 600 Pixels; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:LVDS; Font Set:-; Display Mode:Digital; LCD Display Type:TFT; Operating Temperature Min:-; Operating Temperature Max:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 38M8753
Product Name Analog Rgb Interface Lcd; Resolution And Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1359747 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
Color TFT LCD Module HDMI 800x480 Resistive Touch Panel 9
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - AM-800480D1TMQW-00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 117 mm (4.6 inch)
View Details