Purdy Electronics Corporation Lcd Display Panel; Character Count X Line And Displays AND731GST

Description
LCD DISPLAY PANEL; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:STNRoHS Compliant: Yes
Description
LCD DISPLAY PANEL; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:STNRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Display Panel; Character Count X Line And Displays - 91F4659 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display Panel; Character Count X Line And Displays
91F4659
Lcd Display Panel; Character Count X Line And Displays 91F4659
LCD DISPLAY PANEL; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:STNRoHS Compliant: Yes

LCD DISPLAY PANEL; Character Count x Line:16 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:STNRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 91F4659
Product Name Lcd Display Panel; Character Count X Line And Displays
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204591 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 99 mm (3.9 inch)
Viewing Area Height 24 mm (0.9449 inch)
View Details
RTP 15 Inch LCD Display with Resistive Touch Screen - LMT150DNGFWD-NNB-2 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Character LCD Modules - LMK84_019_(2,4,7)E - Mark Products , LLC
Specs
Display Type Character Display
Technology Super Twisted Nematic
Backlight None
View Details