Purdy Electronics Corporation Lcd Character Display, 80; Character Count X Line And Displays AND721GST

Description
LCD CHARACTER DISPLAY, 80; Character Count x Line:20 x 4; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:STN RoHS Compliant: Yes
Datasheet
Description
LCD CHARACTER DISPLAY, 80; Character Count x Line:20 x 4; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:STN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Character Display, 80; Character Count X Line And Displays - 88K1875 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Character Display, 80; Character Count X Line And Displays
88K1875
Lcd Character Display, 80; Character Count X Line And Displays 88K1875
LCD CHARACTER DISPLAY, 80; Character Count x Line:20 x 4; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:STN RoHS Compliant: Yes

LCD CHARACTER DISPLAY, 80; Character Count x Line:20 x 4; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm; LCD Display Type:STN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 88K1875
Product Name Lcd Character Display, 80; Character Count X Line And Displays
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1359751 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 20
View Details
Heavy Duty LCD Display - Model ELD-01 - HydraForce, Inc.
Specs
Display Type Graphic Display
Technology Transflective Display
Backlight Light Emitting Diode
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - 9949-03 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 48.96 mm (1.93 inch)
View Details